DOD - SMD 5962-92247
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUT, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 6 September 1996 |
| Status: | inactive |
| Page Count: | 28 |
Document History
February 27, 2023
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Replaceability....
November 28, 2016
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 22, 2015
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 13, 2010
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 23, 2008
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-92247
September 6, 1996
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUT, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
March 9, 1994
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUT, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
June 18, 1993
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUT, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
April 29, 1993
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUT, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.