DLA - SMD-5962-92247 REV H
MICROCIRCUIT, DIGITAL, FAST CMOS, 10-BIT BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 February 2023 |
| Status: | active |
| Page Count: | 20 |
scope:
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More
Document History