DLA - SMD-5962-96665 REV D

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, HEX VOLTAGE LEVEL SHIFTER FOR TTL-TO-CMOS OR CMOS-TO- CMOS OPERATION, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 8 September 2005
Status: active
Page Count: 22
scope:

This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar applications (device class T). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN. For device class T, the user is encouraged to review the manufacturer's Quality Management (QM) plan as part of their evaluation of these parts and their acceptability in the intended application.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-96665 REV D
September 8, 2005
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, HEX VOLTAGE LEVEL SHIFTER FOR TTL-TO-CMOS OR CMOS-TO- CMOS OPERATION, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
April 28, 1999
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, HEX VOLTAGE LEVEL SHIFTER FOR TTL-TO-CMOS OR CMOS-TO- CMOS OPERATION, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
December 9, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, HEX VOLTAGE LEVEL SHIFTER FOR TTL-TO-CMOS OR CMOS-TO- CMOS OPERATION, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
April 20, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, HEX VOLTAGE LEVEL SHIFTER FOR TTL-TO-CMOS OR CMOS-TO- CMOS OPERATION, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
January 29, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, HEX VOLTAGE LEVEL SHIFTER FOR TTL-TO-CMOS OR CMOS-TO- CMOS OPERATION, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement