DLA - SMD-5962-98521

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 24-BIT FET BUS-EXCHANGE SWITCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 December 1998
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 22, 2014
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 24-BIT FET BUS-EXCHANGE SWITCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 10, 2007
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 24-BIT FET BUS-EXCHANGE SWITCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-98521
December 3, 1998
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 24-BIT FET BUS-EXCHANGE SWITCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement