DLA - SMD-5962-96899
MICROCIRCUIT, HYBRID, LINEAR, 28 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
| Organization: | DLA |
| Publication Date: | 2 December 1998 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 AFL2828S/CH DC/DC converter, 112 W, 28 V output
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminal Package style U See figure 1 12 Y case configuration with leads bent upwards X See figure 1 12 Straight leads with end mounting thru holes Y See figure 1 12 Straight leads with side mounting thru holes Z See figure 1 12 Y case configuration with leads bent downwards
The lead finish shall be as specified in MIL-PRF-38534.
Input voltage range ....................
Input voltage range ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History