DLA - SMD-5962-89525

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, BUS INTERFACE FLIP-FLOP, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 February 1989
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AS823 Bus interface flip-flop with three-state output

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - −1.2 V dc at -18 mA to +7.0 V dc Voltage applied to a disabled three-state output - - 5.5 V Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 566.5 mW 1/ Lead temperature (soldering, 10 seconds)- - - - - - - 300°C Thermal resistance, junction-to-case (θJC)- - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH)- - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C High level output current (IOH) - - - - - - - - - - −24 mA maximum Low level output current (IOL)- - - - - - - - - - - 32 mA maximum Pulse duration (tw): [C bar][L bar][R bar] Low - - - - - - - - - - - - - - - - - - - - - - 5 ns minimum CLK high or low - - - - - - - - - - - - - - - - - - 9.5 ns minimum

Setup time before CLK (tsu): [C bar][L bar][R bar] inactive- - - - - - - - - - - - - - - - - - - - 8 ns minimum Data- - - - - - - - - - - - - - - - - - - - - - - - 7 ns minimum [C bar][L bar][K bar][E bar][N bar] high or low - - - - - - - - - - - - - - - - - 10.5 ns minimum Hold time(th): [C bar][L bar][K bar][E bar][N bar] or data after CLK- - - - 0 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 1, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, BUS INTERFACE FLIP-FLOP, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 15, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, BUS INTERFACE FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
January 19, 2012
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, BUS INTERFACE FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 5, 2004
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, BUS INTERFACE FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
November 29, 1995
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, BUS INTERFACE FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89525
February 16, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, BUS INTERFACE FLIP-FLOP, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices The...

References

Advertisement