MODUK - TS 10314

Paint System Defence Equipment IRR Matt (Two-Pack)

active, Most Current
Organization: MODUK
Publication Date: 18 November 1985
Status: active
Page Count: 19
scope:

This specification defines the requirements for a system of two-pack, cold-curing, low-lead paints suitable for the protection of Service vehicles and equipment and providing a matt, heat-resistant and petrol-resistant finish with specified infra-red reflectance, good outdoor durability and a high level of chemical resistance.

Two separate primers are defined, Type 1 for use on ferrous substrates and Type 2 for use on non-ferrous and non-metallic substrates.

BS 381C No. 285 NATO green finishing paint complying with the requirements of this specification satisfy the requirements of DEF STAN 00-23.

NOTE: The paint system using Type 2 primer is identical in requirement to that previously defined in TS 50086C.

Document History

TS 10314
November 18, 1985
Paint System Defence Equipment IRR Matt (Two-Pack)
This specification defines the requirements for a system of two-pack, cold-curing, low-lead paints suitable for the protection of Service vehicles and equipment and providing a matt, heat-resistant...

References

Advertisement