DLA - SMD-5962-94534 REV A

MICROCIRCUIT, LINEAR, LOW POWER DUAL/QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 May 1996
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 LMC6482 Low power dual operational amplifier 02 LMC6484 Low power quad operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual in line P GDIP1-T8 or CDIP2-T8 8 Dual in line X See figure 1 14 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VCC) . . . . . . . . . . . . . . . . . 16 V Voltage at input/output pin . . . . . . . . . . . . . (+VCC ) + 0.3 V, (−VCC) − 0.3 V Current at input pin . . . . . . . . . . . . . . . . . ±5 mA 2/ Current at output pin . . . . . . . . . . . . . . . . ±30 mA 3/ Current at power supply pin . . . . . . . . . . . . . 40 mA Differential input voltage . . . . . . . . . . . . . . ±VCC Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD): Device type 01 . . . . . . . . . . . . . . . . . . . 160 mW Device type 02 . . . . . . . . . . . . . . . . . . . 315 mW Lead temperature (soldering, 10 seconds) . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . +150°C 4/ Thermal resistance, junction-to-case (ΘJC): Case C . . . . . . . . . . . . . . . . . . . . . . . 12°C/W Case P . . . . . . . . . . . . . . . . . . . . . . . 16°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . 11°C/W Thermal resistance, junction-to-ambient (ΘJA): Cases C and P . . . . . . . . . . . . . . . . . . . 86°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . 116°C/W

Supply voltage (+VCC). . . . . . . . . . . . . . . . . . . . . . 3.0 V ≤ +VCC ≤ 15.5 V Ambient operating temperature range (TA) . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 19, 2023
MICROCIRCUIT, LINEAR, LOW POWER DUAL/QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
June 19, 2017
MICROCIRCUIT, LINEAR, LOW POWER DUAL/QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
June 16, 2011
MICROCIRCUIT, LINEAR, LOW POWER DUAL/QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 10, 2003
MICROCIRCUIT, LINEAR, LOW POWER DUAL/QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 1, 1997
MICROCIRCUIT, LINEAR, LOW POWER DUAL/QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 20, 1997
MICROCIRCUIT, LINEAR, LOW POWER DUAL/QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
1. DATE NOTICE OF REVISION (NOR) (YYMMDD) Form Approved 97-06-20 OMB No. 0704-0188 THIS REVISION DESCRIBED BELOW HAS BEEN AUTHORIZED FOR THE DOCUMENT LISTED. Public reporting burden for this...
SMD-5962-94534 REV A
May 23, 1996
MICROCIRCUIT, LINEAR, LOW POWER DUAL/QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 16, 1994
MICROCIRCUIT, LINEAR, LOW POWER DUAL/QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement