CEN - EN 14037-3

Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 3: Rating method and evaluation of radiant thermal output

inactive
Organization: CEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 12
ICS Code (Central heating systems): 91.140.10

Document History

September 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 3: Prefabricated ceiling mounted radiant panels for space heating - Rating method and evaluation of radiant thermal output
This European Standard describes the procedure to determine the rated thermal output (ΦD) and the mean surface temperature (trp) of pre-fabricated ceiling mounted radiant panels. Pre-fabricated...
EN 14037-3
April 1, 2003
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 3: Rating method and evaluation of radiant thermal output
A description is not available for this item.
Advertisement