CEN - EN 14037-3

Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 3: Prefabricated ceiling mounted radiant panels for space heating - Rating method and evaluation of radiant thermal output

active, Most Current
Organization: CEN
Publication Date: 1 September 2016
Status: active
Page Count: 12
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard describes the procedure to determine the rated thermal output (ΦD) and the mean surface temperature (trp) of pre-fabricated ceiling mounted radiant panels.

Pre-fabricated ceiling mounted radiant panels exchange heat mainly by radiation.

The test methods for determining the thermal output of pre-fabricated ceiling mounted radiant panels, as described in EN 14037-2:2016, give reliable results for comparing different products, but these results understate the output obtained under real operating conditions

Document History

EN 14037-3
September 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 3: Prefabricated ceiling mounted radiant panels for space heating - Rating method and evaluation of radiant thermal output
This European Standard describes the procedure to determine the rated thermal output (ΦD) and the mean surface temperature (trp) of pre-fabricated ceiling mounted radiant panels. Pre-fabricated...
April 1, 2003
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 3: Rating method and evaluation of radiant thermal output
A description is not available for this item.

References

Advertisement