CEN - EN 14037-4

Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 4: Pre-fabricated ceiling mounted radiant panels - Test method for cooling capacity

active, Most Current
Organization: CEN
Publication Date: 1 September 2016
Status: active
Page Count: 20
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard defines the technical specifications and requirements for the definition of the cooling capacity of pre-fabricated ceiling mounted radiant panels according to the specifications of EN 14037-1:2016, 3.3.1. The test according to this standard requires the measurement of the thermal output according to EN 14037-2:2016 of the model.

Document History

EN 14037-4
September 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 4: Pre-fabricated ceiling mounted radiant panels - Test method for cooling capacity
This European Standard defines the technical specifications and requirements for the definition of the cooling capacity of pre-fabricated ceiling mounted radiant panels according to the...

References

Advertisement