CEN - EN 14037-2
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 2: Pre-fabricated ceiling mounted radiant panels for space heating - Test method for thermal output
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard describes the test method and the test installation for determining the thermal output of pre-fabricated ceiling mounted radiant panels according to the specifications of EN 14037-1:2016, 3.3.1.
Document History
EN 14037-2
September 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 2: Pre-fabricated ceiling mounted radiant panels for space heating - Test method for thermal output
This European Standard describes the test method and the test installation for determining the thermal output of pre-fabricated ceiling mounted radiant panels according to the specifications of EN...
April 1, 2003
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 2: Test method for thermal output
A description is not available for this item.