CEN - EN 14037-2

Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 2: Test method for thermal output

inactive
Organization: CEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 36
ICS Code (Central heating systems): 91.140.10

Document History

September 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 2: Pre-fabricated ceiling mounted radiant panels for space heating - Test method for thermal output
This European Standard describes the test method and the test installation for determining the thermal output of pre-fabricated ceiling mounted radiant panels according to the specifications of EN...
EN 14037-2
April 1, 2003
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 2: Test method for thermal output
A description is not available for this item.

References

Advertisement