AIA/NAS - NA0082

Nut, Self-Locking, Plate, Fixed, Corner Reduced Rivet Spacing, Low Height, C´Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C

inactive
Organization: AIA/NAS
Publication Date: 1 January 1990
Status: inactive
Page Count: 2

Document History

August 31, 2012
NUT, SELF-LOCKING, PLATE, FIXED, CORNER, CRES, REDUCED RIVET SPACING, LOW HEIGHT, CBORE, 900 MPa, METRIC 235 °C AND 425 °C
A description is not available for this item.
July 1, 2001
Nut, Self-Locking, Plate, Fixed, Corner, Cres, Reduced Rivet Spacing, Low Height, CBore, 900 MPa, Metric 235 Deg C and 425 Deg C
A description is not available for this item.
NA0082
January 1, 1990
Nut, Self-Locking, Plate, Fixed, Corner Reduced Rivet Spacing, Low Height, C´Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
A description is not available for this item.

References

Advertisement