DLA - SMD-5962-92126

MICROCIRCUIT, LINEAR, LOW POWER, FIXED/ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 December 1992
Status: inactive
Page Count: 14

Document History

January 27, 2020
MICROCIRCUIT, LINEAR, LOW POWER, FIXED/ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
October 15, 2013
MICROCIRCUIT, LINEAR, LOW POWER, FIXED/ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 6, 2004
MICROCIRCUIT, LINEAR, LOW POWER, FIXED/ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
September 24, 1993
MICROCIRCUIT, LINEAR, LOW POWER, FIXED/ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
SMD-5962-92126
December 9, 1992
MICROCIRCUIT, LINEAR, LOW POWER, FIXED/ADJUSTABLE, VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement