NPFC - MIL-C-2486
CABLE, SPECIAL PURPOSE, ELECTRICAL WM-46/U
| Organization: | NPFC |
| Publication Date: | 26 September 1958 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This specification covers one type of ten conductors, Buna S insulated and jacketed cable designated as Cable, Special Purpose, Electrical WM-46/U. Eight of the conductors are equivalent to No. 20 AWG, four of which are shielded, and two of the conductors are equivalent to No. 16 AWG, one of which is shielded.
intended Use:
Cable, Special Purpose, Electrical WM-46/U is intended for use as a power or audio frequency interconnecting cable between communication equipments at potentials up to 300 volts... View More
Document History