NPFC - MIL-DTL-2486

CABLE, SPECIAL PURPOSE, ELECTRICAL WM-46/U

inactive
Buy Now
Organization: NPFC
Publication Date: 7 March 2003
Status: inactive
Page Count: 10
scope:

This specification covers one type of ten conductors, Buna S insulated and jacketed cable designated as Cable, Special Purpose, Electrical WM-46/U. Eight of the conductors are equivalent to 20 AWG, four of which are shielded, and two of the conductors are equivalent to 16 AWG, one of which is shielded.

intended Use:

The cable covered by this specification is most commonly used as a power or audio frequency interconnecting cable between communication equipments at potentials up to 300 volts rms.

Document History

April 15, 2019
Cable, Special Purpose, Electrical WM-46/U
A description is not available for this item.
January 12, 2009
CABLE, SPECIAL PURPOSE, ELECTRICAL WM-46/U
This specification covers one type of ten conductors, Buna S insulated and jacketed cable designated as Cable, Special Purpose, Electrical WM-46/U. Eight of the conductors are equivalent to 20 AWG,...
MIL-DTL-2486
March 7, 2003
CABLE, SPECIAL PURPOSE, ELECTRICAL WM-46/U
This specification covers one type of ten conductors, Buna S insulated and jacketed cable designated as Cable, Special Purpose, Electrical WM-46/U. Eight of the conductors are equivalent to 20 AWG,...
June 16, 1997
CABLE, SPECIAL PURPOSE, ELECTRICAL WM-46/U
A description is not available for this item.
August 16, 1988
CABLE, SPECIAL PURPOSE, ELECTRICAL WM-46/U
A description is not available for this item.
September 26, 1958
CABLE, SPECIAL PURPOSE, ELECTRICAL WM-46/U
This specification covers one type of ten conductors, Buna S insulated and jacketed cable designated as Cable, Special Purpose, Electrical WM-46/U. Eight of the conductors are equivalent to No. 20...

References

Advertisement