CEN - EN ISO 75-2
Plastics - Determination of Temperature of Deflection under Load - Part 2: Plastics and Ebonite
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Rubber): | 83.060 |
| ICS Code (Plastics): | 83.080 |
Document History
April 1, 2013
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
This part of ISO 75 specifies three methods, using different values of constant flexural stress, that can be used for the determination of the temperature of deflection under load of plastics...
May 1, 2004
Plastics - Determination of temperature of deflection under load - Part 2: Plastics, ebonite and long-fibre-reinforced composites
A description is not available for this item.
May 1, 2004
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
A description is not available for this item.
EN ISO 75-2
January 1, 1996
Plastics - Determination of Temperature of Deflection under Load - Part 2: Plastics and Ebonite
A description is not available for this item.