CEN - EN ISO 75-2

Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite

inactive
Organization: CEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 22
ICS Code (Plastics in general): 83.080.01
ICS Code (Rubber): 83.060

Document History

April 1, 2013
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
This part of ISO 75 specifies three methods, using different values of constant flexural stress, that can be used for the determination of the temperature of deflection under load of plastics...
May 1, 2004
Plastics - Determination of temperature of deflection under load - Part 2: Plastics, ebonite and long-fibre-reinforced composites
A description is not available for this item.
EN ISO 75-2
May 1, 2004
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
A description is not available for this item.
January 1, 1996
Plastics - Determination of Temperature of Deflection under Load - Part 2: Plastics and Ebonite
A description is not available for this item.

References

Advertisement