ISO 4016

Hexagon Head Bolts - Product Grade C Second Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1988
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10

Document History

June 1, 2022
Fasteners — Hexagon head bolts — Product grade C
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
March 15, 2011
Hexagon head bolts — Product grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than...
August 15, 1999
Hexagon Head Bolts - Product Grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of product grade C. If, in special cases, specifications other than those...
ISO 4016
January 1, 1988
Hexagon Head Bolts - Product Grade C Second Edition
A description is not available for this item.
Advertisement