ISO - 4016

Fasteners — Hexagon head bolts — Product grade C

active, Most Current
Organization: ISO
Publication Date: 1 June 2022
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C.

If in certain cases other specifications are requested, property classes can be selected from ISO 898-1 and dimensional options from ISO 888 or ISO 4753.

Document History

4016
June 1, 2022
Fasteners — Hexagon head bolts — Product grade C
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
March 15, 2011
Hexagon head bolts — Product grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than...
August 15, 1999
Hexagon Head Bolts - Product Grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of product grade C. If, in special cases, specifications other than those...
January 1, 1988
Hexagon Head Bolts - Product Grade C Second Edition
A description is not available for this item.

References

Advertisement