ASD-STAN - PREN 3302
Aerospace Series Bolts in Heat Resisting Steel FE-PM38 (FV535) Classification : 1000 MPa/550 Degrees Celsius Technical Specification
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 April 1989 |
| Status: | inactive |
| Page Count: | 22 |
Document History
September 1, 2015
Aerospace series Bolts in heat resisting steel FE-PM1708 (FV535) Classification: 1 000 MPa / 550 °C Technical specification
This standard specifies the technical, qualification and quality assurance requirements for bolts in material FE-PM1708 (FV535) of tensile strength class 1 000 MPa at room temperature, maximum test...
PREN 3302
April 1, 1989
Aerospace Series Bolts in Heat Resisting Steel FE-PM38 (FV535) Classification : 1000 MPa/550 Degrees Celsius Technical Specification
A description is not available for this item.