ASD-STAN PREN 3302

Aerospace series Bolts in heat resisting steel FE-PM1708 (FV535) Classification: 1 000 MPa / 550 °C Technical specification

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2015
Status: active
Page Count: 24
scope:

This standard specifies the technical, qualification and quality assurance requirements for bolts in material FE-PM1708 (FV535) of tensile strength class 1 000 MPa at room temperature, maximum test temperature of material 550 °C.

Primarily for aerospace applications it is applicable to such bolts when referenced on the product standard or drawing

Document History

ASD-STAN PREN 3302
September 1, 2015
Aerospace series Bolts in heat resisting steel FE-PM1708 (FV535) Classification: 1 000 MPa / 550 °C Technical specification
This standard specifies the technical, qualification and quality assurance requirements for bolts in material FE-PM1708 (FV535) of tensile strength class 1 000 MPa at room temperature, maximum test...
April 1, 1989
Aerospace Series Bolts in Heat Resisting Steel FE-PM38 (FV535) Classification : 1000 MPa/550 Degrees Celsius Technical Specification
A description is not available for this item.

References

Advertisement