DLA - SMD-5962-91753
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, OCTAL BUFFER WITH ACTIVE LOW ENABLE THREE-STATE NON-INVERTED OUTPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 October 1992 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54F541 Octal buffer with active low enabled three-state noninverted outputs
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), Dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - - −0.5 V to +7.0 V DC input voltage - - - - - - - - - - - - - - - - 1.2 V at −18 mA to +7.0 V DC input current - - - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA Voltage applied to a disabled three-state output - - - - 0.5 V to +5.5 V Voltage applied to any output in the high state - - - - - - - - - - - - - - - - - - - - - - −0.5 V to VCC Current into any output in the low state - - - - - - - - 96 mA Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Maximum power dissipation, PD 2 - - - - - - - - - - - - 412.5 mW Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V to +5.5 V Minimum high-level input voltage (VIH) - - - - - - - - - +2.0 V Maximum low-level input voltage (VIL) - - - - - - - - - 0.8 V Maximum input clamp current (IIK) - - - - - - - - - - −18 mA Maximum high level output current (IOH) - - - - - - - - −12 mA Maximum low level output current (IOL) - - - - - - - - +48 mA Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, method 5012) - - - - - - - - XX percent 3/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History