DLA - SMD-5962-86818 REV C
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 October 1990 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in .accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The PIN shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HC688 8-bit magnitude comparator, (equality detector)
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × , 100" ), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - - - −0.5 V .dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - - - −0 5 V dc to VCC 0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - - - −65° C to + 150° C Maximum power dissipation (PD) 2/ - - - - - - - - - - - - 500 .mW Lead temperature (soldering, 10 seconds) - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Input voltage range (−VIN)- - - - - - - - - - - - - - 0.0 V to VCC Output voltage range (−VOUT)- - - - - - - - - - - - - 0.0 V to VCC Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - 0 to 400 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History