IEC 60068-2-78

Environmental Testing - Part 2-78: Tests - Test 2-78: Body Cab: Damp Heat, Steady State

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2001
Status: inactive
Page Count: 22
ICS Code (Environmental testing): 19.040
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60068 provides a test method for determining the suitability of electrotechnical products, components or equipment for transportation, storage and use under conditions of high humidity. The test is primarily intended to permit the observation of the effect of high humidity at constant temperature without condensation on the specimen over a prescribed period.

This test provides a number of preferred severities of high temperature, high humidity and test duration. The test can be applied to both heat-dissipating and non-heat dissipating specimens.

The test is applicable to small equipment or components as well as large equipment having complex interconnections with test equipment external to the chamber, requiring a set-up time which prevents the use of preheating and the maintenance of specified conditions during the installation period.

Document History

October 1, 2012
Environmental testing – Part 2-78: Tests – Test Cab: Damp heat, steady state
Scope and object This part of IEC 60068 establishes a test method for determining the ability of components or equipment to withstand transportation, storage and use under conditions of high...
IEC 60068-2-78
August 1, 2001
Environmental Testing - Part 2-78: Tests - Test 2-78: Body Cab: Damp Heat, Steady State
This part of IEC 60068 provides a test method for determining the suitability of electrotechnical products, components or equipment for transportation, storage and use under conditions of high...

References

Advertisement