DLA - SMD-5962-90932

MICROCIRCUIT, LINEAR, DUAL POWER SUPPLY SUPERVISORS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 December 1990
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TL7770-5M Dual power-supply supervisors 02 TL7770-12M Dual power-supply supervisors 03 TL7770-15M Dual power-supply supervisors

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) 2/ - - - - - - - - - - - - - - - - 20 V dc Input voltage range (VI): VSU1, VSU2, VS01, and VS02 - - −0.3 V dc to +18 V dc Low level output current (IOL), ([R bar][E bar][S bar][E bar][T bar]1 and [R bar][E bar][S bar][E bar][T bar]2) - - 20 mA High level output current (IOH), (RESET1 and RESET2) - - −20 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature soldering, 1.6 mm (0.0625 inch) from case for 10 seconds - - - - - - - - - - - - - - - - - - 260°C Power dissipation (PD) 3/ - - - - - - - - - - - - - - - - 1375 mW Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature - - - - - - - - - - - - - - - - - - −55°C to +150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 3.5 V dc minimum, 18 V dc maximum Input voltage range (VI): ([R bar][E bar][S bar][I bar][N bar]1, [R bar][E bar][S bar][I bar][N bar]2, VSU1, VSU2, VS01, VS02) - - - - - - - 0 V dc minimum, 18 V dc maximum Output voltage (VO), (CT1 and CT2) - - - - - - - - - - - 5 V dc maximum Output sink current (IO), (CT1 and CT2) - - - - - - - - - 50 µA maximum High level output current (IOH), (RESET1 and RESET2) - - −16 mA maximum Low level output current (IOL), ([R bar][E bar][S bar][E bar][T bar]1 and [R bar][E bar][S bar][E bar][T bar]2) - - - 16 mA maximum Continuous output current (IO), (SCR1 GATE DRIVE and SCR2 GATE DRIVE) - - - - - - - - - 25 mA maximum Ambient operating temperature (TA) - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 22, 2013
MICROCIRCUIT, LINEAR, DUAL POWER SUPPLY SUPERVISORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 14, 2003
MICROCIRCUIT, LINEAR, DUAL POWER SUPPLY SUPERVISORS, MONOLITHIC SILICON
A description is not available for this item.
August 31, 2000
MICROCIRCUIT, LINEAR, DUAL POWER SUPPLY SUPERVISORS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-90932
December 18, 1990
MICROCIRCUIT, LINEAR, DUAL POWER SUPPLY SUPERVISORS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement