DLA - SMD-5962-90686

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER WITH OPEN DRAIN OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 June 1999
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 25, 2021
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER WITH OPEN DRAIN OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
April 27, 2015
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER WITH OPEN DRAIN OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 25, 2009
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER WITH OPEN DRAIN OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90686
June 3, 1999
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER WITH OPEN DRAIN OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement