DS/EN 14035-23
Fireworks - Part 23: Non-hand-held sparklers - Specification and test methods
inactive
| Organization: | DS |
| Publication Date: | 18 July 2003 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This standard specifies requirements for the construction, performace, primary packaging and labelling of non-hand-held sparklers and the corresponding test methods. It is applicable to fireworks which are classified as non-hand-held sparklers in categories 1 and 2 in EN 14035-2 and which are contained in a primary pack.
Document History
February 24, 2005
Fireworks - Part 23: Non-hand-held sparklers - Specification and test methods
This standard specifies requirements for the construction, performace, primary packaging and labelling of non-hand-held sparklers and the corresponding test methods. It is applicable to fireworks...
DS/EN 14035-23
July 18, 2003
Fireworks - Part 23: Non-hand-held sparklers - Specification and test methods
This standard specifies requirements for the construction, performace, primary packaging and labelling of non-hand-held sparklers and the corresponding test methods. It is applicable to fireworks...