DS/EN 14035-23/AC

Fireworks - Part 23: Non-hand-held sparklers - Specification and test methods

inactive, Most Current
Organization: DS
Publication Date: 24 February 2005
Status: inactive
Page Count: 6
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This standard specifies requirements for the construction, performace, primary packaging and labelling of non-hand-held sparklers and the corresponding test methods. It is applicable to fireworks which are classified as non-hand-held sparklers in categories 1 and 2 in EN 14035-2 and which are contained in a primary pack.

Document History

DS/EN 14035-23/AC
February 24, 2005
Fireworks - Part 23: Non-hand-held sparklers - Specification and test methods
This standard specifies requirements for the construction, performace, primary packaging and labelling of non-hand-held sparklers and the corresponding test methods. It is applicable to fireworks...
July 18, 2003
Fireworks - Part 23: Non-hand-held sparklers - Specification and test methods
This standard specifies requirements for the construction, performace, primary packaging and labelling of non-hand-held sparklers and the corresponding test methods. It is applicable to fireworks...

References

Advertisement