CENELEC - EN 60034-5

Rotating Electrical Machines Part 5: Degrees of Protection Provided by the Integral Design of Rotating Electrical Machines (IP Code) - Classification

inactive
Organization: CENELEC
Publication Date: 1 February 2001
Status: inactive
Page Count: 24
ICS Code (Rotating machinery): 29.160

Document History

June 1, 2020
Rotating electrical machines - Part 5: Degrees of protection provided by the integral design of rotating electrical machines (IP code) - Classification
This part of IEC 60034 applies to the classification of degrees of protection provided by enclosures for rotating electrical machines. It defines the requirements for protective enclosures that are...
EN 60034-5
February 1, 2001
Rotating Electrical Machines Part 5: Degrees of Protection Provided by the Integral Design of Rotating Electrical Machines (IP Code) - Classification
A description is not available for this item.
February 1, 2001
Rotating Electrical Machines Part 5: Degrees of Protection Provided by the Integral Design of Rotating Electrical Machines (IP Code) - Classification
A description is not available for this item.

References

Advertisement