FORD WSK-M2G341-A2

ADHESIVE, POLYURETHANE, SOLVENT FREE, METAL TO GLASS, HARDENER

inactive
Buy Now
Organization: FORD
Publication Date: 3 December 1990
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are two component polyurethane adhesives consisting of a mineral filled polyol base component and an isocyanate based hardener. Both components are solvent free and suitable for room temperature curing.

Document History

February 21, 2003
ADHESIVE, POLYURETHANE, SOLVENT FREE, METAL TO GLASS, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are two component polyurethane adhesives consisting of a mineral filled polyol base component and an isocyanate based hardener. Both components...
FORD WSK-M2G341-A2
December 3, 1990
ADHESIVE, POLYURETHANE, SOLVENT FREE, METAL TO GLASS, HARDENER
1. SCOPE The materials defined by these specifications are two component polyurethane adhesives consisting of a mineral filled polyol base component and an isocyanate based hardener. Both components...

References

Advertisement