FORD - WSK-M2G341-A2
ADHESIVE, POLYURETHANE, SOLVENT FREE, METAL TO GLASS, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 21 February 2003 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE The materials defined by these specifications are two component polyurethane adhesives consisting of a mineral filled polyol base component and an isocyanate based hardener. Both components are solvent free and suitable for room temperature curing.
Document History
WSK-M2G341-A2
February 21, 2003
ADHESIVE, POLYURETHANE, SOLVENT FREE, METAL TO GLASS, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are two component polyurethane adhesives consisting of a mineral filled polyol base component and an isocyanate based hardener. Both components...
December 3, 1990
ADHESIVE, POLYURETHANE, SOLVENT FREE, METAL TO GLASS, HARDENER
1. SCOPE The materials defined by these specifications are two component polyurethane adhesives consisting of a mineral filled polyol base component and an isocyanate based hardener. Both components...