IEEE C57.100

Standard Test Procedure for Thermal Evaluation of Liquid-Immersed Distribution and Power Transformers

inactive
Buy Now
Organization: IEEE
Publication Date: 26 June 1999
Status: inactive
Page Count: 17
scope:

This test procedure is intended to give a direct evaluation of the thermal aging characteristics of the composite insulation system of a liquid-immersed distribution or power transformer. The evolution of bubbles or their effect on dielectric strength is not considered. It is to be noted that the liquid in which the transformer is immersed is to be considered a part of the insulation system.

It is the intent of the procedure to provide that each component of the insulation structure operate during the test under conditions that are, as nearly as possible, the same as those that it would encounter in service. Thus, it is intended that each component be evaluated in accordance with its actual function.

Document History

December 3, 2022
Test Procedure for Thermal Evaluation of Insulation Systems for Liquid-Immersed Distribution, Power, and Regulating Transformers
This standard applies to the insulation systems used in all liquid-immersed distribution and power transformers. This standard provides test procedures to evaluate the thermal aging characteristics...
December 7, 2011
Test Procedure for Thermal Evaluation of Insulation Systems for Liquid-Immersed Distribution and Power Transformers
This standard applies to the insulation systems used in all liquid-immersed distribution and power transformers. This standard provides test procedures to evaluate the thermal aging characteristics...
IEEE C57.100
June 26, 1999
Standard Test Procedure for Thermal Evaluation of Liquid-Immersed Distribution and Power Transformers
This test procedure is intended to give a direct evaluation of the thermal aging characteristics of the composite insulation system of a liquid-immersed distribution or power transformer. The...
January 1, 1986
Standard Test Procedure for Thermal Evaluation of Oil-Immersed Distribution Transformers
A description is not available for this item.

References

Advertisement