DLA - SMD-5962-94512

MICROCIRCUIT, LINEAR, CMOS VIDEO MULTIPLEXER/AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 February 1994
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MAX453 CMOS video 2-channel multiplexer/amplifier 02 MAX455 CMOS video 8-channel multiplexer/amplifier 03 MAX452 CMOS video amplifier 04 MAX454 CMOS video 4-channel multiplexer/amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-Tl4 or CDIP2-Tl 14 Dual-in-line P GDIP1-T8 or CDIP2-T8 8 Dual-in-line R GDIP1-T20 or CDIP2-T20 20 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Total supply voltage (V+ to V−) - - - - - - - - - - - - - - - - - 12 V Positive supply voltage (V+) - - - - - - - - - - - - - - - - - - +12 V Negative supply voltage (V−) - - - - - - - - - - - - - - - - - - −12 V Analog input voltage - - - - - - - - - - - - - - - - - - - - - - (V+) + 0.3 V to (V−) −0.3 V Digital input voltage - - - - - - - - - - - - - - - - - - - - - - −0.3 V to (V+) + 0.3 V Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - 300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Case outline C - - - - - - - - - - - - - - - - - - - - - - - - 110°C/W Case outline P - - - - - - - - - - - - - - - - - - - - - - - - 125°C/W Case outline R - - - - - - - - - - - - - - - - - - - - - - - - 90°C/W Case outline 2 - - - - - - - - - - - - - - - - - - - - - - - - 110°C/W Storage temperature range - - - - - - - - - - - - - - - - - - - - −65°C to +160°C Duration of output short circuit to ground - - - - - - - - - - - Indefinite Input current, power on or off: Digital inputs - - - - - - - - - - - - - - - - - - - - - - - - ±20 mA All other pins - - - - - - - - - - - - - - - - - - - - - - - - ±50 mA Power dissipation at TA = 70 C (PD): 2/ Case C - - - - - - - - - - - - - - - - - - - - - - - - - - - - 760 mW Case P - - - - - - - - - - - - - - - - - - - - - - - - - - - - 640 mW Case R - - - - - - - - - - - - - - - - - - - - - - - - - - - - 890 mW Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - - - 727 mW

Input voltage range - - - - - - - - - - - - - - - - - - - - - - - −2 V dc to +2 V dc Operating supply voltage - - - - - - - - - - - - - - - - - - - - ±4.5 V dc to ±5.5 V dc Ambient operating temperature range - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 14, 2022
MICROCIRCUIT, LINEAR, CMOS VIDEO MULTIPLEXER/AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
June 2, 2016
MICROCIRCUIT, LINEAR, CMOS VIDEO MULTIPLEXER/AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 13, 2004
MICROCIRCUIT, LINEAR, CMOS VIDEO MULTIPLEXER/AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
August 25, 1994
MICROCIRCUIT, LINEAR, CMOS VIDEO MULTIPLEXER/AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
July 22, 1994
MICROCIRCUIT, LINEAR, CMOS VIDEO MULTIPLEXER/AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94512
February 17, 1994
MICROCIRCUIT, LINEAR, CMOS VIDEO MULTIPLEXER/AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement