DLA - SMD-5962-91664
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 18 August 1992 |
| Status: | inactive |
| Page Count: | 13 |
Document History
March 9, 2021
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
June 16, 2015
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 3, 2009
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 31, 2007
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 27, 2006
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 31, 2004
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
June 15, 1995
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
May 11, 1993
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
SMD-5962-91664
August 18, 1992
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.