ASD-STAN - PREN 3753
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 60 Degree Corner, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 July 1990 |
| Status: | inactive |
| Page Count: | 8 |
Document History
February 26, 1993
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 60 Degree Corner, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
PREN 3753
July 1, 1990
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 60 Degree Corner, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.