ASD-STAN - PREN 3753

Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 60 Degree Corner, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 26 February 1993
Status: active
Page Count: 6

Document History

PREN 3753
February 26, 1993
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 60 Degree Corner, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
July 1, 1990
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 60 Degree Corner, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
Advertisement