DLA - SMD-5962-89970 REV A

MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 February 1993
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for crass B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 400 Wideband, fast settling, current feedback operational amplifier

The case outline(s) shall be as designated in appendix C of MIL-M-38510 and as follows:

Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package

Supply voltage (VS) - - - - - - - - - - - - - - - - - - - - - - - ±7 V dc Input Current - - - - - - - - - - - - - - - - - - - - - - - - - - ±70 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - 1.2 W Storage temperature range - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) - - - - - - - - - - 125°C/W

Supply voltage (VS) - - - - - - - - - - - - - - - - - - - - - - - ±5 V dc Closed loop gain range - - - - - - - - - - - - - - - - - - - - - - ±1 to ±8 Ambient operating temperature range (TA) - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 23, 2018
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 17, 2013
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 21, 2007
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 26, 2003
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
February 16, 1999
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
May 10, 1995
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 18, 1994
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89970 REV A
February 24, 1993
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for crass B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 5, 1991
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement