IEC 60906-3
IEC System of plugs and socket-outlets for household and similar purposes - Part 3: SELV plugs and socket-outlets, 16 A 6V, 12 V, 24 V, 48 V, a.c. and d.c.
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 1994 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This part of IEC 906 applies to the IEC SELV System of plugs, fixed and portable socket-outlets and to socket-outlets for appliances rated 16 A 6 V, 12 V, 24 V, 48 V a.c. and d.c., intended for household and similar purposes, either indoors or outdoors.
Document History
IEC 60906-3
July 1, 1994
IEC System of plugs and socket-outlets for household and similar purposes - Part 3: SELV plugs and socket-outlets, 16 A 6V, 12 V, 24 V, 48 V, a.c. and d.c.
This part of IEC 906 applies to the IEC SELV System of plugs, fixed and portable socket-outlets and to socket-outlets for appliances rated 16 A 6 V, 12 V, 24 V, 48 V a.c. and d.c., intended for...