FORD - WSS-M1A343-A2
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 28 January 2004 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by these specifications is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes through a pretreatment and an immersion organic top coating to produce a duplex system.
Document History
February 24, 2011
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED, HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes...
June 21, 2006
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes...
WSS-M1A343-A2
January 28, 2004
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...
September 19, 2002
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...
March 8, 2001
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE
1. SCOPE The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...