FORD WSS-M1A343-A2

STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE

inactive
Buy Now
Organization: FORD
Publication Date: 8 March 2001
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes through a pretreatment and an immersion organic top coating to produce a duplex system.

Document History

February 24, 2011
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED, HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes...
June 21, 2006
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes...
January 28, 2004
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...
September 19, 2002
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...
FORD WSS-M1A343-A2
March 8, 2001
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED HEXAVALENT CHROMIUM FREE
1. SCOPE The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...

References

Advertisement