DLA - SMD-5962-93117

MICROCIRCUIT, LINEAR, 2-CHANNEL MULTIPLEXED VIDEO AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 April 1993
Status: inactive
Page Count: 11
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 ef MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TL040 2-Channel multiplexed video amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designation in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 16 dual-in-line 2 CQCC1-N20 20 square chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) 2/ . . . . . . . . . . . . . 14 V Input voltage range . . . . . . . . . . . . . . . −0.2 V to VCC + 0.2 V GND . . . . . . . . . . . . . . . . . . . . . . . 0 V Storage temperature range. . . . . . . . . . . . . −65°C to +150°C Lead temperature, 1.6 mm (1/16 inch) from case for 60 seconds, E package. . . . . . . . . . . . 300°C Power dissipation (TA ≤ 25°C) 3/ E and 2 package . 1375 mW Thermal resistance, junction-to-case (ΘJC) . . . . See MIL-STD-1835 Junction temperature (TJ). . . . . . . . . . . . . 150°C

Supply voltage range (VCC) . . . . . . . . . . . . . . 10.8 V to 13.2 V GND . . . . . . . . . . . . . . . . . . . . . . . . . 0 V Common mode input voltage (differential input).VIC 4/ RL = 2KΩ.. . . . . . . . . . . . . . . . . . . . . 5 V to 7 V High-Level input voltage, SELECT input, VIH . . . . . 2 V Min Low-Level input voltage, SELECT input, VIL , TA = 25°C . . . . . . . . . . . . . . . . . . . . . 0.8 V Max TA = −55°C to +125°C. . . . . . . . . . . . . . . . 0.7 V Max Output sink current (differential outputs), Isink 5/ RL = ∞ . . . . . . . . . . . . . . . . . . . . . . . 1.5 mA Max Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original-equipment), design applications, and logistics... View More

Document History

November 3, 2009
MICROCIRCUIT, LINEAR, 2-CHANNEL MULTIPLEXED VIDEO AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93117
April 27, 1993
MICROCIRCUIT, LINEAR, 2-CHANNEL MULTIPLEXED VIDEO AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement