FORD - ESB-M99J291-A4

TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 11 August 2005
Status: inactive
Page Count: 5
scope:

The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior areas.

Document History

March 15, 2015
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
February 16, 2012
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
ESB-M99J291-A4
August 11, 2005
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
January 10, 1985
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS, 0.20 MM (8 MIL) NOMINAL THICKNESS
1. SCOPE The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible...

References

Advertisement