FORD - ESB-M99J291-A4
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 16 February 2012 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior areas.
Document History
March 15, 2015
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
ESB-M99J291-A4
February 16, 2012
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
August 11, 2005
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS - 0.20 MM (8 MIL) NOMINAL THICKNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible exterior...
January 10, 1985
TAPE, URETHANE, PRESSURE SENSITIVE, CHIP RESISTANT, NON-VISIBLE APPLICATIONS, 0.20 MM (8 MIL) NOMINAL THICKNESS
1. SCOPE The materials defined by these specifications are clear, paper backed, urethane films with a water clear pressure sensitive adhesive. ESB-M99J291-A3 & A4 are not suitable for use on visible...