ISO 1403
Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 February 2005 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
Document History
July 1, 2019
Rubber hoses, textile-reinforced, for general-purpose water applications — Specification
This document specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of −25 °C to +70 °C and a maximum working pressure...
ISO 1403
February 15, 2005
Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification
A description is not available for this item.
January 1, 1995
Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification
A description is not available for this item.