ISO 1403

Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1995
Status: inactive
Page Count: 6
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

July 1, 2019
Rubber hoses, textile-reinforced, for general-purpose water applications — Specification
This document specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of −25 °C to +70 °C and a maximum working pressure...
February 15, 2005
Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification
A description is not available for this item.
ISO 1403
January 1, 1995
Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification
A description is not available for this item.
Advertisement