DLA - SMD-5962-89583 REV B
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, 12-BIT
| Organization: | DLA |
| Publication Date: | 30 July 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MN5200 A/D converter, 12-bit, 0 V to −10 V internal reference 02 MN5203 A/D converter, 12-bit, 0 V to −10 V external reference 03 MN5201 A/D converter, 12-bit, −5 V to +5 V internal reference 04 MN5204 A/D converter, 12-bit, −5 V to +5 V external reference 05 MN5202 A/D converter, 12-bit, −10 V to +10 V internal reference 06 MN5205 A/D converter, 12-bit, −10 V to +10 V external reference 07 MN5206 A/D converter, 12-bit, 0 V to +10 V internal reference
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 24 dual-in-line package Y See figure 1 24 dual-in-line package
The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) - - - - - - - - - - - +18 V dc Negative supply voltage (VEE) - - - - - - - - - - - −18 V dc Logic supply voltage (VLOG) - - - - - - - - - - - - +7 V dc Analog input voltage - - - - - - - - - - - - - - - - ±25 V dc Digital input voltage - - - - - - - - - - - - - - - +5.5 V dc Digital output voltage - - - - - - - - - - - - - - - +VLOG Reference input voltage (VREF) - - - - - - - - - - 0 to −15 V dc (Ext. ref. only) Lead temperature (soldering, 60 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Thermal resistance: Junction-to-case (ΘJC) - - - - - - - - - - - - - - 6°C/W Junction-to-ambient (ΘJA) - - - - - - - - - - - - 33°C/W
Positive supply voltage range (VCC) - - - - - - - - +14.55 V dc to +15.45 V dc Negative supply voltage range (VEE) - - - - - - - - −14.55 V dc to −15.45 V dc Logic supply voltage range (VLOG) - - - - - - - - - +4.5 V dc to +5.5 V dc External reference (VREF): Device types 02, 04, 06 - - - - - - - - - - - - - −10.0 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History