CEN - EN ISO 178

Plastics - Determination of flexural properties

inactive
Organization: CEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 28
ICS Code (Plastics in general): 83.080.01

Document History

May 1, 2019
Plastics - Determination of flexural properties
This document specifies a method for determining the flexural properties of rigid and semi-rigid plastics under defined conditions. A preferred test specimen is defined, but parameters are included...
December 1, 2010
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
December 1, 2010
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
February 1, 2003
Plastics - Determination of flexural properties
A description is not available for this item.
EN ISO 178
February 1, 2003
Plastics - Determination of flexural properties
A description is not available for this item.
December 1, 1996
Plastics - Determination of Flexural Properties
A description is not available for this item.

References

Advertisement