CEN - EN ISO 178
Plastics - Determination of flexural properties
inactive
| Organization: | CEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
May 1, 2019
Plastics - Determination of flexural properties
This document specifies a method for determining the flexural properties of rigid and semi-rigid plastics under defined conditions. A preferred test specimen is defined, but parameters are included...
December 1, 2010
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
December 1, 2010
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
EN ISO 178
February 1, 2003
Plastics - Determination of flexural properties
A description is not available for this item.
February 1, 2003
Plastics - Determination of flexural properties
A description is not available for this item.
December 1, 1996
Plastics - Determination of Flexural Properties
A description is not available for this item.